Mile-X Equipment, Inc. AFF 350SS 3-1/2 Ton Professional Heavy-Duty Double-Pumper AFF350SS

Description
AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF 350 Pro-Series Floor Jacks are designed to meet the diverse lifting needs of the professional service technician. Each unit has tough, heavy gauge, flanged side plates for added strength and stability and is UV powder coated for added durability. All units have a safety overload valve for added protection and are built to meet or exceed ANSI standards for performance and safety. AFF's 350SS Model is "forge-tough" for daily service use. Thanks to AFF's double-pumper advantage for quicker lifting, it has found a home in tire shops, repair facilities and roadside assistance situations - any place where ruggedness, strength and durability are required. Features: Lifts from 4” to 19½” Pinned steel saddle (1-1/8” stud) with rubber pad for added vehicle protection Rear-mounted 2-3/8" swivel casters for ease of maneuverability One-piece 50¼” padded handle parks upright Designed and built for the professional user. Universal joint technology for precise release valve control Tough powder-coated frame for longer shop life Equipped with safety valve to prevent overloading. Thicker, wider flanged side plates for strength and stability Rear mounted swivel casters for easy maneuverability. Automatic safety valve prevents jack from overload. 3½ Ton Capacity Double Pumper Professional Heavy Duty Steel yoke One piece 50¼" padded handle. Equipped with a double pump design to increase speed without compromising overall performance of the jack.
Description
AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF 350 Pro-Series Floor Jacks are designed to meet the diverse lifting needs of the professional service technician. Each unit has tough, heavy gauge, flanged side plates for added strength and stability and is UV powder coated for added durability. All units have a safety overload valve for added protection and are built to meet or exceed ANSI standards for performance and safety. AFF's 350SS Model is "forge-tough" for daily service use. Thanks to AFF's double-pumper advantage for quicker lifting, it has found a home in tire shops, repair facilities and roadside assistance situations - any place where ruggedness, strength and durability are required. Features: Lifts from 4” to 19½” Pinned steel saddle (1-1/8” stud) with rubber pad for added vehicle protection Rear-mounted 2-3/8" swivel casters for ease of maneuverability One-piece 50¼” padded handle parks upright Designed and built for the professional user. Universal joint technology for precise release valve control Tough powder-coated frame for longer shop life Equipped with safety valve to prevent overloading. Thicker, wider flanged side plates for strength and stability Rear mounted swivel casters for easy maneuverability. Automatic safety valve prevents jack from overload. 3½ Ton Capacity Double Pumper Professional Heavy Duty Steel yoke One piece 50¼" padded handle. Equipped with a double pump design to increase speed without compromising overall performance of the jack.

Suppliers

Company
Product
Description
Supplier Links
AFF 350SS 3-1/2 Ton Professional Heavy-Duty Double-Pumper - AFF350SS - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 350SS 3-1/2 Ton Professional Heavy-Duty Double-Pumper
AFF350SS
AFF 350SS 3-1/2 Ton Professional Heavy-Duty Double-Pumper AFF350SS
AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF 350 Pro-Series Floor Jacks are designed to meet the diverse lifting needs of the professional service technician. Each unit has tough, heavy gauge, flanged side plates for added strength and stability and is UV powder coated for added durability. All units have a safety overload valve for added protection and are built to meet or exceed ANSI standards for performance and safety. AFF's 350SS Model is "forge-tough" for daily service use. Thanks to AFF's double-pumper advantage for quicker lifting, it has found a home in tire shops, repair facilities and roadside assistance situations - any place where ruggedness, strength and durability are required. Features: Lifts from 4” to 19½” Pinned steel saddle (1-1/8” stud) with rubber pad for added vehicle protection Rear-mounted 2-3/8" swivel casters for ease of maneuverability One-piece 50¼” padded handle parks upright Designed and built for the professional user. Universal joint technology for precise release valve control Tough powder-coated frame for longer shop life Equipped with safety valve to prevent overloading. Thicker, wider flanged side plates for strength and stability Rear mounted swivel casters for easy maneuverability. Automatic safety valve prevents jack from overload. 3½ Ton Capacity Double Pumper Professional Heavy Duty Steel yoke One piece 50¼" padded handle. Equipped with a double pump design to increase speed without compromising overall performance of the jack.

AFF 3-1/2 Ton Professional Heavy-Duty Double-Pumper Floor Jacks

This AFF floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address.

AFF 350 Pro-Series Floor Jacks are designed to meet the diverse lifting needs of the professional service technician. Each unit has tough, heavy gauge, flanged side plates for added strength and stability and is UV powder coated for added durability. All units have a safety overload valve for added protection and are built to meet or exceed ANSI standards for performance and safety.

AFF's 350SS Model is "forge-tough" for daily service use. Thanks to AFF's double-pumper advantage for quicker lifting, it has found a home in tire shops, repair facilities and roadside assistance situations - any place where ruggedness, strength and durability are required.

Features:

  • Lifts from 4” to 19½”
  • Pinned steel saddle (1-1/8” stud) with rubber pad for added vehicle protection
  • Rear-mounted 2-3/8" swivel casters for ease of maneuverability
  • One-piece 50¼” padded handle parks upright
  • Designed and built for the professional user.
  • Universal joint technology for precise release valve control
  • Tough powder-coated frame for longer shop life
  • Equipped with safety valve to prevent overloading.
  • Thicker, wider flanged side plates for strength and stability
  • Rear mounted swivel casters for easy maneuverability.
  • Automatic safety valve prevents jack from overload.
  • 3½ Ton Capacity Double Pumper
  • Professional Heavy Duty
  • Steel yoke
  • One piece 50¼" padded handle.
  • Equipped with a double pump design to increase speed without compromising overall performance of the jack.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AFF350SS
Product Name AFF 350SS 3-1/2 Ton Professional Heavy-Duty Double-Pumper
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1254046 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.898 GPM (3.40 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details