Mile-X Equipment, Inc. Graco 246917 50:1 400lb Grease Pump Package GRA246917

Description
Graco 246917 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 400 lb Stationary Supply Package Package includes: Pump - Model 246781 Follower Plate - Model 223845 Dispense Kit - Model 222072 Fluid Hose - 6 ft x 1/4 in (1.8 m x 6.4 mm) Air Hose - 6 ft x 3/8 in (1.8 m x 9.5 mm) Cover - Model 200326 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2
Description
Graco 246917 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 400 lb Stationary Supply Package Package includes: Pump - Model 246781 Follower Plate - Model 223845 Dispense Kit - Model 222072 Fluid Hose - 6 ft x 1/4 in (1.8 m x 6.4 mm) Air Hose - 6 ft x 3/8 in (1.8 m x 9.5 mm) Cover - Model 200326 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 246917 50:1 400lb Grease Pump Package - GRA246917 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 246917 50:1 400lb Grease Pump Package
GRA246917
Graco 246917 50:1 400lb Grease Pump Package GRA246917
Graco 246917 Mini Fire-Ball 225, 50:1 Package Air-Operated Piston Pumps 400 lb Stationary Supply Package Package includes: Pump - Model 246781 Follower Plate - Model 223845 Dispense Kit - Model 222072 Fluid Hose - 6 ft x 1/4 in (1.8 m x 6.4 mm) Air Hose - 6 ft x 3/8 in (1.8 m x 9.5 mm) Cover - Model 200326 Instruction Manual Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage with stands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Graco 246917 Mini Fire-Ball 225, 50:1 Package

Air-Operated Piston Pumps

400 lb Stationary Supply Package

Package includes:

  • Pump - Model 246781
  • Follower Plate - Model 223845
  • Dispense Kit - Model 222072
  • Fluid Hose - 6 ft x 1/4 in (1.8 m x 6.4 mm)
  • Air Hose - 6 ft x 3/8 in (1.8 m x 9.5 mm)
  • Cover - Model 200326
  • Instruction Manual


Features and Benefits

  • Non-corrosive air motor design for long life
  • Double-acting pump ensures smooth fluid flow
  • Robust grease inlet cage with stands the most abusive handling

Typical Application

  • High pressure, low volume grease dispense
  • Automotive dealerships
  • Fast lube centers
  • Service shops

Typical Fluids Handled

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA246917
Product Name Graco 246917 50:1 400lb Grease Pump Package
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details