Mile-X Equipment, Inc. Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Specifications: Rotating even a 6,000 lb. diesel engine is easy; a 96:1 ratio... | |
| Intended Use To stabilize and assist in supporting the front or rear end of a loaded or unloaded tractorless trailer. Sold individually but generally used in pairs. Features Meets OSHA... | |
| AFF 15,000 lb Truck Stand This AFF Truck Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Super Heavy Duty construction, designed... | |
| AFF 33,000 lb Truck Stand This AFF truck stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Super Heavy Duty construction, designed... | |
| AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist... | |
| AFF 50-Ton Capacity Trailer Stabilizing Stand This AFF Jack Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Under-Hoist and Stabilizing Stands,... | |
| ESCO 10436 Forklift Jack Stands Features: Works on all types 20,000 lb capacity per pair Rugged steel construction Adjustable Range: low 9½", high 16" Safety lock ring on adjustment pin... | |
| Esco 10497 3 Ton Jack Stand Features: Conventional axle saddle 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base prevents... | |
| Esco 10498 3 Ton Jack Stand Features: Removable Rubber Flat Top 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base... | |
| ESCO 12500 Crib Stand Set This ESCO Crib Stand Set ships by truck and extra shipping charges will apply to ship to a non-commercial address. All pieces interlock and... | |
| ESCO 12501 Crib Stand All pieces interlock and can be used individually or stacked together for various lift heights. They will not slide or shift during lifting. MAXIMUM CAPACITY 55... | |
| ESCO 12502 Crib Stand All pieces interlock and can be used individually or stacked together for various lift heights. They will not slide or shift during lifting. MAXIMUM CAPACITY 55... | |
| ESCO 12503 Crib Stand All pieces interlock and can be used individually or stacked together for various lift heights. They will not slide or shift during lifting. MAXIMUM CAPACITY 55... | |
| Fleet garages, agricultural and construction maintenance shops where a pin type height adjustment column is desired. Features: Pin type support column adjusts to multiple height positions. Adjustment pin is secured... | |
| For automotive use where vehicle is to be supported before making repairs. FEATURES U.S. Patent No. 5180131 spring loaded pawl provides constant locking pressure against lifting column. Four legged base... | |
| For automotive use where vehicle is to be supported before making repairs. Low Height: 12", High Height: 17-1/2", 9/16" intervals, Rated at 3 ton each FEATURES U.S. Patent No. 5180131... | |
| For replacing exhaust systems, shock absorbers and MacPherson struts. Hydraulic power will assist in freeing frozen spring shackles, aligning wheels and steering gear adjustments. Features Foot activated pump and lowering... | |
| IMPORTED Norco 10 ton (each stand) pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS INTENDED USE Fleet garages, agricultural and construction maintenance shops... | |
| IMPORTED Norco 10 ton capacity (each stand) pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. INTENDED USE Fleet garages, agricultural and construction maintenance... | |
| IMPORTED Norco 10 ton pin type jack stand ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural... | |
| Jet S-24N 24" Stand Fits SR-2024N Slip Roll Specifications Brand Jet Height 4.5 inch Length 31.5 inch Net Weight 35 pound Part Number 754024 Ship Weight 42 pound Width 15.5... | |
| Jet S-36N 36" Stand Fits SR-2236N Slip Roll Specifications Brand Jet Height 6 inch Length 46 inch Net Weight 43.95 pound Part Number 754036 Ship Weight 43.95 pound Width 17... | |
| Jet S-48N Stand 754200 - Stand for 48" Hand or BP Brake Specifications Brand Jet Height 4.8 inch Length 58 inch Net Weight 90 pound Part Number 754200 Ship Weight... | |
| Jet S-50N 50" Stand 754051 - Fits SR-1650N Slip Roll Specifications Brand Jet Height 4.6 inch Length 58.7 inch Net Weight 70 pound Part Number 754051 Ship Weight 70 pound... | |
| JohnDow AFC-300 Oil Filter Crusher Stand (16 Gal) This JohnDow oil filter crush stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click... | |
| JohnDow FS-200 Oil Filter Crusher Stand (5 Gallon) Features For AFC-100-94 and HDC-150-94. Accomodates a 5-gallon pail. Measures 16"W x 18"D x 31"H | |
| JohnDow FS-400 Oil Filter Crusher Floor Deluxe Stand (16 Gal) This JohnDow oil filter crush stand ships by truck and extra shipping charges will apply to ship to a non-commercial... | |
| Merrick M998088 Folding/Tilt Engine Stand This Merrick engine stand ship by truck and extra shipping charges will apply to ship to a non-commercial address.Click here for shipping quote! The... | |
| Norco 5 ton (each stand) Pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS PAIR OF STANDS 5 TON CAPACITY (Each stand) INTENDED USE... | |
| Norco 5 ton (IMPORTED) (each stand) Pin type jack stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS PAIR OF STANDS 5 TON CAPACITY (Each stand) INTENDED... | |
| Norco 78099 4 Point Engine Support Tool INTENDED USE: The main transverse support bar mounts on the shock strut towers to support engines. Heavier engines can be supported by using... | |
| Norco 78125 1,250 lb. Engine Stand This engine repair stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Intended Use: For safe handling... | |
| Norco 78160 3 Ton Motor Stand This Norco diesel engine stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. INTENDED USE For safe... | |
| Norco 81012 12 Ton Jack ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. 12 ton capacity each jack INTENDED USE Fleet Garages, agricultural and construction maintenance... | |
| Norco 81209 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS 10 ton capacity per jack stand INTENDED USE Fleet garages, agricultural... | |
| Norco 81210 10 Ton Pin Type Jack Stands ALL STANDS ARE SOLD AND INTENDED TO BE USED IN PAIRS. Each jack stand has a 10 ton capacity INTENDED USE Fleet... | |
| OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in... | |
| OTC 1725 Engine Support Bar (3 Point) 700 lb. Capacity Unique, innovative design featuring... Cutting edge, patent pending design self-centers load to prevent tipping on inclined surfaces. Smooth sliding legs... | |
| OTC 1736A 6 Ton Jack Stand (pair) Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft... | |
| OTC 1778B 12 Ton Low Jack Stand Specifications: Spun steel base won’t dig or sink into asphaltor sand Low stand support height range is 19" to 29½" Covered by OTC... | |
| OTC 1779B 12 Ton Hi-boy jack stand Specification: The spun steel base of this jack stand won’t dig or sink into asphalt or sand. Stand support height range is 33¾" | |
| OTC 1781B 4,000 lb. Tripod Stand Specifications: Ideal for undercar maintenance An ACME take-up screw precisely postions and secures the support stand in place Height range of 65¾" to 74-5/8" | |
| OTC 1783 20 Ton Support Stand Features: Designed for the really big service jobs Rugged steel construction, and large 15½" square base will satisfy support requirements up to 40,000 lbs. | |
| OTC 2015A 1,500 lb. Capacity Underhoist Stand Specifications: Lifting Height: 54¼" to 80¾" Saddle Measures: 5¼" x 1¼" Base Diameter: 11-7/8" No. 2015A – Underhoist Stand. Wt., 30 lbs. | |
| OTC 2016A 1,500 lb. Capacity Underhoist Stand with Foot Pedal Features: Foot Pedal Actuated Lifting Mechanism Meets ANSI PALD standards 2 Year Warranty Specifications: Lifting Height: 54¼" to 80¾" Saddle... | |
| OTC 2018A 4,000 lb. Capacity Underhoist Tripod Stand Specifications: Lifting Height: 58-7/8" to 91-5/8" Saddle Measures: 3¼" x 3¼" Tripod Base: 24" x 24" x 24" 2 Year Warranty No. | |
| OTC 6582 StrutTamer Elite Stand Features: Steel frame construction with two wheels that allow you to easily tilt the stand back and move the entire unit to the work area... | |
| OTC Engine Support Bar Features: 1,100 lb capacity Rubber padded support legs ensure stability during use Tubular steel construction for long life Adjustable width: 57" x 27" Two hook assemblies... | |
| OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base... | |
| Ranger RES-1TF 2,000 lb. Engine Stand *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies... | |
| Ranger RJS-1T 1 Ton High Jack Stands (Standard) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ... | |
| Ranger RJS-1TF 1 Ton High Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee... | |
| Ranger RJS-2TH 2 Ton Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies... | |
| Ton Jack Stands Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt Recessed... | |
| TSI CH-23 Bead Breaker & Tire Changer Stand The CH-23 Tire Changing Stand includes a bead breaker for breaking the most difficult tire beads. The CH-23 Tire Changing Stand includes... |