Mile-X Equipment, Inc. Graco 222087 5:1 275 Gallon Bung GRA222087

Description
Graco 222087 Air Operated Piston Pump Fire-Ball 300, 5:1 Packages Fits 275 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining
Description
Graco 222087 Air Operated Piston Pump Fire-Ball 300, 5:1 Packages Fits 275 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining

Suppliers

Company
Product
Description
Supplier Links
Graco 222087 5:1 275 Gallon Bung - GRA222087 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 222087 5:1 275 Gallon Bung
GRA222087
Graco 222087 5:1 275 Gallon Bung GRA222087
Graco 222087 Air Operated Piston Pump Fire-Ball 300, 5:1 Packages Fits 275 gallon bung mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments. Features Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life Few moving parts in the air motor assembly means less downtime and low repair cost Displacement rods have minimal wear due to a proprietary Graco manufacturing process Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing Thick cast aluminum air motor housing offers unmatched durability Materials Motor oil Synthetic oil Hydraulic oil Gear oil Automatic transmission fluid Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining

Graco 222087 Air Operated Piston Pump

Fire-Ball 300, 5:1 Packages

Fits 275 gallon bung mounted pump. Includes drop tube.

Perfect for high pressure fluid oil transfer in medium volume applications!

This pump has been the 'crown jewel' of Graco since the 1950's and is the pump of choice in the most demanding environments.

Features

  • Corrosion-resistant design utilizes liquid salt nitriding, nickel plating, stainless steel, aluminum and chrome on key components for longer life
  • Few moving parts in the air motor assembly means less downtime and low repair cost
  • Displacement rods have minimal wear due to a proprietary Graco manufacturing process
  • Large air porting design provides efficient use of compressed air supply for continuous pump operation without icing
  • Thick cast aluminum air motor housing offers unmatched durability

Materials

  • Motor oil
  • Synthetic oil
  • Hydraulic oil
  • Gear oil
  • Automatic transmission fluid

Typical Application

  • Medium to high volume lubricant transfer for multiple metered dispense points
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA222087
Product Name Graco 222087 5:1 275 Gallon Bung
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details