Mile-X Equipment, Inc. Graco 225014 50:1 120lb Drum Grease Pump Kit GRA225014

Description
Graco 225014 Fire Ball Pump 120 lb with cover, Follower plate, hoses and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2
Description
Graco 225014 Fire Ball Pump 120 lb with cover, Follower plate, hoses and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 225014 50:1 120lb Drum Grease Pump Kit - GRA225014 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 225014 50:1 120lb Drum Grease Pump Kit
GRA225014
Graco 225014 50:1 120lb Drum Grease Pump Kit GRA225014
Graco 225014 Fire Ball Pump 120 lb with cover, Follower plate, hoses and dispense kit Fire-Ball 300, 50:1 Air-Operated Piston Pumps Features and Benefits Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life No metal-to-metal contact provides longer pump life and with stands harsh environments Double-acting pump provides smooth fluid flow Few moving parts translates into low maintenance and low cost of ownership Robust grease inlet cage withstands the mostabusive handling Typical Application High pressure, medium volume grease dispense Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Grease up to NGLI #2

Graco 225014 Fire Ball Pump

120 lb with cover, Follower plate, hoses and dispense kit

Fire-Ball 300, 50:1 Air-Operated Piston Pumps

Features and Benefits

  • Non-corrosive air motor design (metal parts made of SST, aluminum and chrome) for long life
  • No metal-to-metal contact provides longer pump life and with stands harsh environments
  • Double-acting pump provides smooth fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Robust grease inlet cage withstands the mostabusive handling

Typical Application

  • High pressure, medium volume grease dispense
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA225014
Product Name Graco 225014 50:1 120lb Drum Grease Pump Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details