Mile-X Equipment, Inc. Graco 246780 50:1 120 lb Drum Grease Pump GRA246780

Description
Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2
Description
Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Suppliers

Company
Product
Description
Supplier Links
Graco 246780 50:1 120 lb Drum Grease Pump - GRA246780 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 246780 50:1 120 lb Drum Grease Pump
GRA246780
Graco 246780 50:1 120 lb Drum Grease Pump GRA246780
Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling Typical Application High pressure, low volume grease dispense Automotive dealerships Fast lube centers Service shops Typical Fluids Handled Grease up to NGLI #2

Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps

Fits 120 lb Drum

Air-Operated Piston Pump

Features and Benefits

  • Non-corrosive air motor design for long life
  • Double-acting pump ensures smooth fluid flow
  • Robust grease inlet cage withstands the most abusive handling

Typical Application

  • High pressure, low volume grease dispense
  • Automotive dealerships
  • Fast lube centers
  • Service shops

Typical Fluids Handled

  • Grease up to NGLI #2
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA246780
Product Name Graco 246780 50:1 120 lb Drum Grease Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - SB20_Non-Metallic - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 170.000 GPM (0.00 to 643.94 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details