Mile-X Equipment, Inc. Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool rests... | |
| This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron tool rests... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. ** Actual Product May Differ... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Carbide Tool Grinders feature... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel... | |
| This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. *** Actual Product May... | |
| This Baldor Deluxe Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for... | |
| This Jet Grinder ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When... | |
| Features: Built for heavy duty grinding, powered by ½ hp Baldor motor Slim design provides extra clearance for grinding odd-shaped pieces Cast iron exhaust-type guards accommodate a 3" vent pipe... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Diamond Wheel Tool Grinders... | |
| This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Built for heavy... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor Diamond Wheel Tool Grinders... | |
| This item ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Big Red Grinders are available with... | |
| This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Cast iron exhaust type wheel... | |
| This Baldor Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Features: Two wheels... | |
| Baldor 105W 10" Industrial Grinder Cast This item ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 12" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 12" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 12" Industrial Grinder Cast This Baldor Industrial Grinder Cast ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping... | |
| Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 14" Industrial Grinder Cast This Baldor Industrial Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 6" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 6" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered... | |
| Baldor 6" Industrial Grinder/Buffer Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding, powered... | |
| Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 7" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 7" Industrial Grinder Cast Cast iron exhaust type wheel guards. 8-foot power cord. Base mounted on/off switch. Rubber feet to minimize vibration. Features: Built for heavy duty grinding,... | |
| Baldor 8" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 8" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. | |
| Baldor 8102W 8" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 8102WD 8" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor 8123W 8" Industrial Grinder Cast This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor Bench Grinder 3/4 HP, 3 PH, 208-230/460 Volt, 3000/3600 RPM This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial,... | |
| Baldor Bench Grinder This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All models... | |
| Baldor Electric Bench Grinder This Baldor Electric Bench Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option... | |
| Baldor Electric Bench Grinder This Baldor Grinder ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. All... | |
| Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models... | |
| Jet 6" Bench Grinder Standard Features UL listed Totally enclosed, pre-lubricated ball bearings Heavy-duty guarded toggle switch on 8" and 10" Rubber mounts prevent movement Standard Equipment Cast iron wheel... | |
| Standard Features UL listed Totally enclosed, pre-lubricated ball bearings Heavy-duty guarded toggle switch on 8" and 10" Rubber mounts prevent movement Standard Equipment Cast iron wheel guards and dust vents... |