Mile-X Equipment, Inc. Datasheets for Industrial Cranes
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more
| Product Name | Notes |
|---|---|
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Three boom positions give capacities of 4,000, 5,000, and 6,000 lbs. to... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote! Features: Folds up for compact storage Front... | |
| OTC 1805 2,000 lb. Load Rotor Sling Features: Use with a floor crane Engine, transmission, or other component is tilted or leveled by turning sling's 5/8" hex drive end with... | |
| OTC 1806 4,000 lb. Load Rotor Slings Features: Use with a floor crane Engine, transmission, or other component is tilted or leveled by turning sling's 5/8" hex drive end with... | |
| OTC 1812 Load-Rotor Positioning Sling Features: Improved design over conventional spreader bars Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine... | |
| OTC 1813 6,000 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Three boom positions give capacities... | |
| OTC 1819 2,200 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane... | |
| OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane... | |
| OTC 1822 10,000 lb. Load-Rotor Load Leveler Features: Carriage on main support beam moved by turning lead screw manually or with air-powered tools. This permits fine adjustment of the tilt... |