Mile-X Equipment, Inc. Datasheets for Presses (metalworking)
Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
Presses (metalworking): Learn more
| Product Name | Notes |
|---|---|
| Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Side-to-side positioning of ram allows full capacity pressing along entire bolster length... | |
| Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: All bottle jacks have an overload valve built into them Economical press... | |
| Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This... | |
| Receive a 1882 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us For More Information: 1.800.837.3818 This... | |
| Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater... | |
| Features: “Open throat” feature enables ram to be positioned outside of press frame for fast axle bearing removal and installation, as well as other tasks Rugged press is covered by... | |
| Features: Movable table allows overhead loading of heavy workpieces. Adjustable workhead height provides maximum daylight for oversized work. Heavy-duty hoist easily raises and lowers workhead. Toggle clamps lock table securely... | |
| Features: Non-rotating double acting ram eliminates guide pins on most tooling. Chrome-plated piston rod resists rust and ensures long life. Threaded rod end permits nose piece and tooling to be... | |
| Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1½, 1½ | |
| Features: Ratchet device permits lever to be used in most convenient position. Handwheel advanced ram to work quickly. Counterweight returns lever quickly after downstroke. Pedestals available for models 1-1/2, 1-1/2B... | |
| Features: Shimmed ram cap permits take-up for potential wear. Adjustable handle allows convenient handle positioning. Smooth action gears permit finite ram control. Base opening and slotted table plate for arbor... | |
| Jet HP-35A; 35 Ton Capacity Hydraulic Shop Press Features: HYDRAULIC SHOP PRESSES For pressing, bending and straightening operations Easy-to-use, hand-operated with pressure gauge for direct pressure readings Tables raise and... | |
| This item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Durable steel frame resists buckling and bending Hand-operated winch and cable mechanism... | |
| This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address This press has the same hydraulic power components as the No. 1884 bench... | |
| Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application with minimum effort. Sliding pin easily converts press from compound to single leverage. Rack and pinion table... | |
| AFF 20-Ton Hydraulic Floor Press This AFF Hydraulic Floor Press ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Shop Presses both... | |
| AFF 20-Ton Super Duty Shop Press This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. American Forge & Foundry... | |
| AFF 50-Ton Heavy-Duty Floor Press This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. AFF Shop Presses, both bench... | |
| AFF Super Duty Shop Press This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. American Forge & Foundry is... | |
| AFF Super Duty Shop Press This AFF shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. The AFF model 859SD 100... | |
| Dake 01003 Pedestal for Model 0 and Y Single Leverage Arbor Press Dake collects Sales Tax on all orders shipped to California | |
| Dake 01007 Pedestal for Model 1 Single Leverage Arbor Press | |
| Dake 03002 Pedestal For No. 1 1/2B Broaching Ratchet Lever Arbor Press Dake collects Sales Tax on all orders shipped to California Features: Nobody in the industry offers a wider... | |
| Dake 03006 Pedestal for Dake 3 Compound Leverage Arbor Press | |
| Dake 1 (3 Ton) Single Leverage Arbor Press - Slotted Table Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown ***... | |
| Dake 1 1/2 C Deep Throat Ratchet Lever Arbor Press (Fixed Table) ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on... | |
| Dake 1 3/4 3-Ton Side Mounted Ratchet Lever Arbor Pres (Fixed Table) Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown... | |
| Dake 1-1/2 B 3-Ton Broaching Ratchet Lever Arbor Press (Fixed Table) ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all... | |
| Dake 150H (50-ton) Hand Hydraulic Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Our most popular selling hand... | |
| Dake 2 (6 Ton) Compound Leverage Arbor Press - Fixed Table ** Pedestal Not Included *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all... | |
| Dake 28-612 12-ton C-frame Bench Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Click here for Shipping/Price Quote... | |
| Dake 33-493 Electric Powered Tire Press, 150-ton , 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click... | |
| Dake 33-587 Air Powered Tire Press, 150-ton Dake collects Sales Tax on all orders shipped to California Features: 150 ton capacity for handling large fork lift tires. Large 73⁄4” ram... | |
| Dake 4 12-Ton Compound Leverage Arbor Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Compound leverage mechanism allows greater pressure application... | |
| Dake 4-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Features: Adjustable return stroke, activated by... | |
| Dake 42-304 50-ton Air Hydraulic Press, Single Pump *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table... | |
| Dake 42-308 75-ton Air Hydraulic Press, Single Pump *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table... | |
| Dake 42-312 150-ton Air Hydraulic Press, Single Pump *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table... | |
| Dake 42-400 25-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table... | |
| Dake 42-403 150-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for... | |
| Dake 42-500 25-ton Elec-Draulic II Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Movable table... | |
| Dake 42-502 75-ton Elec-Draulic II Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California Features: Movable table allows overhead loading of heavy workpieces. Adjustable workhead height... | |
| Dake 42-503 150-ton Elec-Draulic II Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California *** Actual Product May Differ From Image Shown *** Click here for... | |
| Dake 44-003 Pedestal for Laboratory Press Dake collects Sales Tax on all orders shipped to California Used for the 75 Ton Laboratory Press (models 44-275) | |
| Dake 44-225 25-Ton Laboratory Press Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling, electrically heated, water cooled, precision ground steel platens are pre-wired... | |
| Dake 44-226 25-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling,... | |
| Dake 44-250 50-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling,... | |
| Dake 44-251 50-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features:... | |
| Dake 44-275 75-Ton Laboratory Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric platens: The self-leveling,... | |
| Dake 44-401 Pedestal for Laboratory Press Dake collects Sales Tax on all orders shipped to California Used for the 50 Ton Laboratory Presses (models 44-250 & 44-251) | |
| Dake 4M 5-Ton Ratchet Lever Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price... | |
| Dake 5-025 25-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation... | |
| Dake 5-050 50-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation... | |
| Dake 5-075 75-ton Elec-Draulic I Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast,... | |
| Dake 5-150 150-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation... | |
| Dake 5-200 200-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation... | |
| Dake 50H 50-ton Hand Hydraulic Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Our most popular selling hand operated hydraulic press model. | |
| Dake 6-225 Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Air operation eliminates the... | |
| Dake 6-250 50-Ton Air Hydraulic Press Dake collects Sales Tax on all orders shipped to California Features: Air operation eliminates the need for hand pumping. Rapid ram approach quickly moves... | |
| Dake 6-275 75 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Air operation... | |
| Dake 6-425 25 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Air operation... | |
| Dake 6-450 50 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for... | |
| Dake 6-475 75 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for... | |
| Dake 6-650 150 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California. Features: Air operation... | |
| Dake 6-850 150 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Air operation... | |
| Dake 6-900 200 Ton Air Operated Hydraulic Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California. Features: Air operation... | |
| Dake 8-025 25-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California... | |
| Dake 8-050 50-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California... | |
| Dake 8-075 75-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California... | |
| Dake 8-080 75-ton Elec-Draulic II Press, 220/440-3 ph 10HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features:... | |
| Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California... | |
| Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to... | |
| Dake 8-Ton C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Adjustable return stroke, activated by proximity switch, permits accurate... | |
| Dake 81004 Pedestal for C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Used for 12 Ton C-Frame Bench Press, Model Dake 28-612 | |
| Dake 81005 Pedestal for C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Used for 4 Ton C-Frame Bench Press, Model Dake 28-604 | |
| Dake 84612 Pedestal for C-Frame Bench Press Dake collects Sales Tax on all orders shipped to California Used for 8 Ton C-Frame Bench Press, Model Dake 28-608 Note: Bench Press... | |
| Dake collects Sales Tax on all orders shipped to California | |
| Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation... | |
| Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here... | |
| Dake X 1-Ton Single Leverage Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Shimmed ram cap... | |
| Dake Y 1-1/2 Ton Single Leverage Arbor Press *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Shimmed ram... | |
| Jet AP-0 1/2 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to... | |
| Jet AP-1 1 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to... | |
| Jet AP-2 2 Ton Arbor Press For all production and assembly applications Precision cut steel rams and pinions for accurate operation Tables and slotted table-plates are flat and parallel to... | |
| Jet AP-5 5 Ton Arbor Press This Jet arbor press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone... | |
| Norco 78013 12 Ton Hydraulic Shop Press Click here for Shipping/Price Quote Intended Use Straightening, bending and pressing. Removing and installing gears, bearings and bushings. Features Manual pump power unit... | |
| Norco 78022D 20 Ton Capacity Hydraulic Press Click here for Shipping/Price Quote Intended Use Straightening, bending and pressing. Removing and installing gears, bearings and bushings. Features Manual pump power unit... | |
| Norco 78055A 50 Ton Shop Press (Hand Pump Operated) This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR... | |
| Norco 78057A 50 Ton Air Hydraulic Shop Press This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT... | |
| Norco 78058A 50 Ton Electro/Hydraulic Shop Press 50 Ton Capacity Electro/Hydraulic Pump Operated This Norco shop press ships by truck and extra shipping charges will apply to ship to... | |
| Norco 78110C 100 Ton Electro/Hydraulic Shop Press This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT INCLUDED... | |
| OTC 1823A 12 Ton Hydraulic Shop Press with Bottle Jack *** Actual Product May Differ From Image Shown *** This Item ships by truck and extra shipping charges will apply... | |
| OTC 1825 17-1/2 Ton Heavy-Duty “Open Throat” Press This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Ram head moves side... | |
| OTC 1826 25 Ton Capacity Heavy-Duty "Open Throat" Press *** Actual Product May Differ From Image Shown *** PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase... | |
| OTC 1833 H-Frame Shop Press PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact... | |
| OTC 1834 Shop Press PROMO: Receive a 1881 OTC Press Accessory Set for FREE with purchase of this press! Offer Only Valid October 1 thru December 31, 2011. Contact Us... | |
| OTC 1858 100 Ton H-frame Shop Press This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Wide open uprights allow easy... | |
| OTC Hydraulic Shop Press This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Wide open uprights allow easy positioning of bars... | |
| OTC Portable Multipurpose Press Features: Lightweight (less than 28 lbs) and durable, the 5180 portable press is perfect for industrial, marine, roadside maintenance, and general automotive applications Use for all... | |
| The OTC -1854 hydraulic shop press is the ultimate in pressing power! Features: Large 35" opening between press uprights allows easy handling of large gears, shafts, sprockets, and other components... | |
| These hand operated hydraulic presses feature rapid ram return, by-pass hole, and rapid screw traverse of ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical... | |
| These hand operated hydraulic presses feature rapid ram return, by-pass hole, and rapid screw traverse of ram, along with an adjustable table, and movable workhead. Features: Hand operation for economical... |