Mile-X Equipment, Inc. Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| 9652 Pressure Gauge Four scales: 0-10,000 PSI 0-5 Ton 0-10 Ton 0-25 Ton 3-1/2” dia. Face. (Dry). Wt., 8 oz. | |
| OTC 9625 Pressure Switch Pressure switch 1/4" NPTF external thread | |
| OTC 9650 Pressure Gauge Four scales: 0-10,000 PSI, 0-17-1/2 ton, 0-30 ton, and 0-50 ton. 3 1/2 dia face | |
| OTC 9651 Pressure Gauge Features: Four scales: 0-10,000 PSI 0-55 ton 0-75 ton 0-100 ton 31/2" dia. face. Wt., 8 oz. | |
| OTC 9653 Pressure Gauge Use with any OTC pump or ram (Dry). Wt., 8 oz. Two scales: 0-10,000 PSI 0-689 BAR. 3 1/2 dia face. | |
| OTC 9654 Pressure Gauge Pressure gauge. Use with any OTC pump (Dry). Wt., 5 oz. Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face. | |
| OTC 9655 Pressure Gauge Pressure gauge. 3 -1/2" dia. face (Dry). Wt., 8 oz. One scale: 0-6,000 PSI | |
| OTC 9658 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face. Gauge is filled with glycerin or silicone to dampen vibration... | |
| OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. |