Mile-X Equipment, Inc. Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air... | |
| 13 HP, Twin 4 Gal. Tanks, KOHLER Engine Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet... | |
| Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal... |