Mile-X Equipment, Inc. Graco 246775 3:1 Bare Pump GRA246775

Description
Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump Perfect for low volume applications Universal Pump Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensurespump will with stand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low costof ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump Perfect for low volume applications Universal Pump Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensurespump will with stand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low costof ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 246775 3:1 Bare Pump - GRA246775 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 246775 3:1 Bare Pump
GRA246775
Graco 246775 3:1 Bare Pump GRA246775
Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump Perfect for low volume applications Universal Pump Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensurespump will with stand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low costof ownership Open exhaust port provides continuous operation without icing Typical Application Medium to low volume and pressure lubricant transfer Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Graco 246775 Mini Fire-Ball 225, 3:1 Air-Operated Piston Pump

Perfect for low volume applications

Universal Pump

Features and Benefits

  • Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life
  • No metal-to-metal contact means longer pump life and ensurespump will with stand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low costof ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to low volume and pressure lubricant transfer
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA246775
Product Name Graco 246775 3:1 Bare Pump
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details