Mile-X Equipment, Inc. OTC 2510A 10,000 PSI Stinger Air/Hydraulic Pump OTC2510A

Description
OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21 lbs
Description
OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 2510A 10,000 PSI Stinger Air/Hydraulic Pump - OTC2510A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 2510A 10,000 PSI Stinger Air/Hydraulic Pump
OTC2510A
OTC 2510A 10,000 PSI Stinger Air/Hydraulic Pump OTC2510A
OTC 2510A Stinger Air/Hydraulic Pump Features: Ideal all-around power source develops 10,000 PSI at 100 PSI air 2-stage release mechanism Internal relief valve Pump, hold, or release load with pedal control 98 cubic inches of useable oil 3/8 NPT oil port Weight: 21 lbs

OTC 2510A Stinger Air/Hydraulic Pump

Features:

  • Ideal all-around power source develops 10,000 PSI at 100 PSI air
  • 2-stage release mechanism
  • Internal relief valve
  • Pump, hold, or release load with pedal control
  • 98 cubic inches of useable oil
  • 3/8 NPT oil port
  • Weight: 21 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number OTC2510A
Product Name OTC 2510A 10,000 PSI Stinger Air/Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details