Mile-X Equipment, Inc. ARO LP3002-1 120# Grease Pump Package AROLP30021

Description
ARO LP3002-1 120 lb. Grease Pump Package (Picture shown is of model LP3003-1) 3" Diameter Air Motor Major Components Model: LP3002-1 Size: 120 lb. Basic 50:1 Grease Pump: LM2350E-31-B Meter: 62201-3 Drum Cover: 94421 4' Hose: 624401-4 Follower Plate: 640165
Description
ARO LP3002-1 120 lb. Grease Pump Package (Picture shown is of model LP3003-1) 3" Diameter Air Motor Major Components Model: LP3002-1 Size: 120 lb. Basic 50:1 Grease Pump: LM2350E-31-B Meter: 62201-3 Drum Cover: 94421 4' Hose: 624401-4 Follower Plate: 640165

Suppliers

Company
Product
Description
Supplier Links
ARO LP3002-1 120# Grease Pump Package - AROLP30021 - Mile-X Equipment, Inc.
Coldwater, OH, USA
ARO LP3002-1 120# Grease Pump Package
AROLP30021
ARO LP3002-1 120# Grease Pump Package AROLP30021
ARO LP3002-1 120 lb. Grease Pump Package (Picture shown is of model LP3003-1) 3" Diameter Air Motor Major Components Model: LP3002-1 Size: 120 lb. Basic 50:1 Grease Pump: LM2350E-31-B Meter: 62201-3 Drum Cover: 94421 4' Hose: 624401-4 Follower Plate: 640165

ARO LP3002-1 120 lb. Grease Pump Package

(Picture shown is of model LP3003-1)

3" Diameter Air Motor

Major Components

Model: LP3002-1

Size: 120 lb.

Basic 50:1 Grease Pump: LM2350E-31-B

Meter: 62201-3

Drum Cover: 94421

4' Hose: 624401-4

Follower Plate: 640165

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number AROLP30021
Product Name ARO LP3002-1 120# Grease Pump Package
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details