Mile-X Equipment, Inc. JohnDow JDL-16 Grease Pump for 120 lb. Drum JOHJDL16

Description
JohnDow JDL-16 Grease Pump Includes: JDL-3650 50:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel
Description
JohnDow JDL-16 Grease Pump Includes: JDL-3650 50:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel

Suppliers

Company
Product
Description
Supplier Links
JohnDow JDL-16 Grease Pump for 120 lb. Drum - JOHJDL16 - Mile-X Equipment, Inc.
Coldwater, OH, USA
JohnDow JDL-16 Grease Pump for 120 lb. Drum
JOHJDL16
JohnDow JDL-16 Grease Pump for 120 lb. Drum JOHJDL16
JohnDow JDL-16 Grease Pump Includes: JDL-3650 50:1 grease pump JD-3566 Drum cover JD-3571 Follower plate JDH-1014 Outlet hose JD-3560 Control handle JD-3840Z Z-swivel

JohnDow JDL-16 Grease Pump

Includes:

  • JDL-3650 50:1 grease pump
  • JD-3566 Drum cover
  • JD-3571 Follower plate
  • JDH-1014 Outlet hose
  • JD-3560 Control handle
  • JD-3840Z Z-swivel
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number JOHJDL16
Product Name JohnDow JDL-16 Grease Pump for 120 lb. Drum
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1254044 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.476 GPM (1.80 L/min)
Media Temperature 68 F (20 C)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details