Mile-X Equipment, Inc. Graco 225728 5:1 16 Gallon Portable Package GRA225728

Description
Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils
Description
Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Suppliers

Company
Product
Description
Supplier Links
Graco 225728 5:1 16 Gallon Portable Package - GRA225728 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Graco 225728 5:1 16 Gallon Portable Package
GRA225728
Graco 225728 5:1 16 Gallon Portable Package GRA225728
Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and Benefits Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments Double-acting pump provides reliable fluid flow Few moving parts translates into low maintenance and low cost of ownership Open exhaust port provides continuous operation without icing Typical Application Medium to high volume lubricant transfer for multiple metered dispense points Automotive dealerships Heavy duty dealerships Fast lube centers Fleet service facilities Service shops In-plant Lube trucks Mining Typical Fluids Handled Petroleum and synthetic based oils

Graco 225728 Fire-Ball 300 Portable Pump Package

Portable Package
Container size: 16 Gallon

Kit Includes:

  • Pump, Model 203872
  • Dispense/Hose Fitting Kit, Model 237075
  • Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm)
  • Air Regulator, Model 224512
  • Cover, Model 204574
  • Caster Base, Model 203622
  • Instruction Manual

Features and Benefits

  • Non-corrosive design (metal parts made of SST, aluminum andchrome) for long life
  • No metal-to-metal contact means longer pump life and ensures pump will withstand harsh environments
  • Double-acting pump provides reliable fluid flow
  • Few moving parts translates into low maintenance and low cost of ownership
  • Open exhaust port provides continuous operation without icing

Typical Application

  • Medium to high volume lubricant transfer for multiple metered dispense points
  • Automotive dealerships
  • Heavy duty dealerships
  • Fast lube centers
  • Fleet service facilities
  • Service shops
  • In-plant
  • Lube trucks
  • Mining

Typical Fluids Handled

  • Petroleum and synthetic based oils
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number GRA225728
Product Name Graco 225728 5:1 16 Gallon Portable Package
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details