WAGO Digital input 750-402

Description
4-channel digital input; 24 VDC; 3 ms
Request a Quote
Description
4-channel digital input; 24 VDC; 3 ms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4 Channel Digital Input Module (part number 29K3931) is designed for use with Wago modular input/output systems. It features four digital inputs that operate at a voltage of 24 V DC, with a current consumption of 7.5 mA. The module includes a noise-rejection filter with options for different time constants, specifically 3.0 ms and 0.2 ms, depending on the variant. Electrical isolation is provided between field and system levels, rated at 500 V. The module supports a signal voltage range of -3 V to +5 V DC for logic low and 15 V to 30 V DC for logic high. It is compatible with wire cross sections from 0.08 mm² to 2.5 mm² (AWG 28 to 14) and utilizes CAGE CLAMP® technology for secure connections. The operating temperature range is from -20 °C to +60 °C, making it suitable for various environments. The module is compliant with several safety and EMC standards, including UL 508 and IECEx certifications, indicating its reliability for industrial applications.

Datasheet Summary
Powered by GS/AI

The 4 Channel Digital Input Module (part number 29K3931) is designed for use with Wago modular input/output systems. It features four digital inputs that operate at a voltage of 24 V DC, with a current consumption of 7.5 mA. The module includes a noise-rejection filter with options for different time constants, specifically 3.0 ms and 0.2 ms, depending on the variant. Electrical isolation is provided between field and system levels, rated at 500 V. The module supports a signal voltage range of -3 V to +5 V DC for logic low and 15 V to 30 V DC for logic high. It is compatible with wire cross sections from 0.08 mm² to 2.5 mm² (AWG 28 to 14) and utilizes CAGE CLAMP® technology for secure connections. The operating temperature range is from -20 °C to +60 °C, making it suitable for various environments. The module is compliant with several safety and EMC standards, including UL 508 and IECEx certifications, indicating its reliability for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Digital input - 750-402 - WAGO
Germantown, WI, United States
Digital input
750-402
Digital input 750-402
4-channel digital input; 24 VDC; 3 ms

4-channel digital input; 24 VDC; 3 ms

Supplier's Site Datasheet
PLC Modules - 2946-750-402-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
2946-750-402-ND
PLC Modules 2946-750-402-ND
Input, Output (I/O) Module DIN Rail

Input, Output (I/O) Module DIN Rail

Buy Now Datasheet
WAGO Input Modules - 750-402 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Input Modules
750-402
WAGO Input Modules 750-402
4-channel digital input; 24 VDC; 3

4-channel digital input; 24 VDC; 3

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics
Product Category Data Acquisition Data Input Modules Data Acquisition
Product Number 750-402 2946-750-402-ND 750-402
Product Name Digital input PLC Modules WAGO Input Modules
Data Acquisition Input Module Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Digital input - 750-427 - WAGO
Specs
Data Acquisition Input Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Analog input - 750-668/000-004 - WAGO
Specs
Data Acquisition Input Module
Resolution 16 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Analog output - 750-586 - WAGO
Specs
Data Acquisition Output Module
Resolution 12 bits
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
EtherNet/IP TM Slave - IO-Link master - 765-4504/100-000 - WAGO
Specs
Data Acquisition Input/Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details