WAGO Digital input 750-1406

Description
16-channel digital input; 24 VDC; 0.2 ms
Request a Quote Datasheet
Description
16-channel digital input; 24 VDC; 0.2 ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital input - 750-1406 - WAGO
Germantown, WI, United States
Digital input
750-1406
Digital input 750-1406
16-channel digital input; 24 VDC; 0.2 ms

16-channel digital input; 24 VDC; 0.2 ms

Supplier's Site Datasheet
PLC Modules - 2946-750-1406-ND - DigiKey
Thief River Falls, MN, United States
PLC Modules
2946-750-1406-ND
PLC Modules 2946-750-1406-ND
Input Module DIN Rail 24VDC

Input Module DIN Rail 24VDC

Buy Now Datasheet
VDC Logic I/O Module - 25474931 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
25474931
VDC Logic I/O Module 25474931
INPUT MODULE, DIGITAL,16 CHANNELS, 0.2 MS, 24 VDC, PUSH IN TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

INPUT MODULE, DIGITAL,16 CHANNELS, 0.2 MS, 24 VDC, PUSH IN TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Input Modules - 750-1406 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Input Modules
750-1406
WAGO Input Modules 750-1406
16DI

16DI

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Galco Industrial Electronics
Product Category Data Acquisition Data Input Modules I/O Modules and Instruments Data Acquisition
Product Number 750-1406 2946-750-1406-ND 25474931 750-1406
Product Name Digital input PLC Modules VDC Logic I/O Module WAGO Input Modules
Data Acquisition Input Module Input Module
Unlock Full Specs
to access all available technical data