ANZER Discrete I/O Modules 1781-IA5Q

Description
IAC5Q - ac input, 4-channel, 90-140V, 5V logic, Quad
Datasheet
Description
IAC5Q - ac input, 4-channel, 90-140V, 5V logic, Quad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete I/O Modules - 1781-IA5Q - ANZER
Akron, OH, United States
Discrete I/O Modules
1781-IA5Q
Discrete I/O Modules 1781-IA5Q
IAC5Q - ac input, 4-channel, 90-140V, 5V logic, Quad

IAC5Q - ac input, 4-channel, 90-140V, 5V logic, Quad

Supplier's Site Datasheet
WERC Input Modules - 1781-IA5Q - Galco Industrial Electronics
Madison Heights, MI, United States
WERC Input Modules
1781-IA5Q
WERC Input Modules 1781-IA5Q
IAC5Q,Ac Input,4-Channel,90-1 40V,5V

IAC5Q,Ac Input,4-Channel,90-140V,5V

Supplier's Site
VDC Logic I/O Module - 69595 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
69595
VDC Logic I/O Module 69595
DISCONTINUED BY MANUFACTURER,INPUT MODULE RELAY, QUAD AC INPUT,90-140V,AC/DC 60HZ,LOGIC 4.5-6VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,INPUT MODULE RELAY, QUAD AC INPUT,90-140V,AC/DC 60HZ,LOGIC 4.5-6VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ANZER Galco Industrial Electronics Radwell International
Product Category Data Acquisition Data Acquisition I/O Modules and Instruments
Product Number 1781-IA5Q 1781-IA5Q 69595
Product Name Discrete I/O Modules WERC Input Modules VDC Logic I/O Module
Data Acquisition Input/Output Module Input Module
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO Modbus Ethernet I/O - WISE-4050LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details