TelephoneStuff.com Klein Tools, Inc. Can Wrench 68005

Description
Two tools in one; saves space in your pouch. One end opens telephone box fasteners, the other end tightens nuts on binding-post terminals. Features: - Handle Diameter: 1" - Length: 7" - The 7/16" socket has a black finish and the 3/8" socket has a silver finish - Sockets are 1-1/4" (32 mm) deep to fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable service - Sockets are heat-treated, alloy steel
Description
Two tools in one; saves space in your pouch. One end opens telephone box fasteners, the other end tightens nuts on binding-post terminals. Features: - Handle Diameter: 1" - Length: 7" - The 7/16" socket has a black finish and the 3/8" socket has a silver finish - Sockets are 1-1/4" (32 mm) deep to fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable service - Sockets are heat-treated, alloy steel

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Can Wrench - 68005 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Can Wrench
68005
Klein Tools, Inc. Can Wrench 68005
Two tools in one; saves space in your pouch. One end opens telephone box fasteners, the other end tightens nuts on binding-post terminals. Features: - Handle Diameter: 1" - Length: 7" - The 7/16" socket has a black finish and the 3/8" socket has a silver finish - Sockets are 1-1/4" (32 mm) deep to fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable service - Sockets are heat-treated, alloy steel

Two tools in one; saves space in your pouch. One end opens telephone box fasteners, the other end tightens nuts on binding-post terminals.
Features:
- Handle Diameter: 1"
- Length: 7"
- The 7/16" socket has a black finish and the 3/8" socket has a silver finish
- Sockets are 1-1/4" (32 mm) deep to fit over long binding posts and are thin-walled for easy access into tight areas
- Socket ends are color-coded for quick identification of socket sizes
- Hex-socket design enables using a wrench to obtain extra torque
- High-impact, break-resistant handle for long and dependable service
- Sockets are heat-treated, alloy steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number 68005
Product Name Klein Tools, Inc. Can Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details