TelephoneStuff.com Klein Tools, Inc. 4" Adjustable Wrench —.. D506-4

Description
Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Knurl turns smoothly for easy operation - Contoured handles for comfortable use- - Chrome-plated for rust resistance - Rail is ground for precision fit - Available in singles and packs of 6
Description
Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Knurl turns smoothly for easy operation - Contoured handles for comfortable use- - Chrome-plated for rust resistance - Rail is ground for precision fit - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 4" Adjustable Wrench —.. - D506-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 4" Adjustable Wrench —..
D506-4
Klein Tools, Inc. 4" Adjustable Wrench —.. D506-4
Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Knurl turns smoothly for easy operation - Contoured handles for comfortable use- - Chrome-plated for rust resistance - Rail is ground for precision fit - Available in singles and packs of 6

Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Plastic-dipped handles for added comfort.
Features:
- Precision-machined jaws are individually chosen and assembled by hand for smooth operation
- Heat-treated for long life
- Knurl turns smoothly for easy operation
- Contoured handles for comfortable use-
- Chrome-plated for rust resistance
- Rail is ground for precision fit
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number D506-4
Product Name Klein Tools, Inc. 4" Adjustable Wrench —..
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details