TelephoneStuff.com Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. 68238

Description
Both ends are offset 25 degrees for more convenient use in confined spaces. Features: - Length: 6-3/4" - Point: 6 - Dimensions: 1/2" x 9/16" - Quick-flip reversing lever for instant ratchet reversal - Laminated construction for great strength - Chrome-plated for rust resistance - Different size openings at each end
Description
Both ends are offset 25 degrees for more convenient use in confined spaces. Features: - Length: 6-3/4" - Point: 6 - Dimensions: 1/2" x 9/16" - Quick-flip reversing lever for instant ratchet reversal - Laminated construction for great strength - Chrome-plated for rust resistance - Different size openings at each end

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. - 68238 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box..
68238
Klein Tools, Inc. Fully Reversible Ratcheting Offset Box.. 68238
Both ends are offset 25 degrees for more convenient use in confined spaces. Features: - Length: 6-3/4" - Point: 6 - Dimensions: 1/2" x 9/16" - Quick-flip reversing lever for instant ratchet reversal - Laminated construction for great strength - Chrome-plated for rust resistance - Different size openings at each end

Both ends are offset 25 degrees for more convenient use in confined spaces.
Features:
- Length: 6-3/4"
- Point: 6
- Dimensions: 1/2" x 9/16"
- Quick-flip reversing lever for instant ratchet reversal
- Laminated construction for great strength
- Chrome-plated for rust resistance
- Different size openings at each end

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number 68238
Product Name Klein Tools, Inc. Fully Reversible Ratcheting Offset Box..
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details