TelephoneStuff.com Klein Tools, Inc. 10" Adjustable Wrench —.. D506-10

Description
Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Contoured handles for comfortable use - Knurl turns smoothly for easy operation - Chrome-plated for rust resistance - Rail is ground for precision fit
Description
Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Contoured handles for comfortable use - Knurl turns smoothly for easy operation - Chrome-plated for rust resistance - Rail is ground for precision fit

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 10" Adjustable Wrench —.. - D506-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 10" Adjustable Wrench —..
D506-10
Klein Tools, Inc. 10" Adjustable Wrench —.. D506-10
Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish. Features: - Precision-machined jaws are individually chosen and assembled by hand for smooth operation - Heat-treated for long life - Contoured handles for comfortable use - Knurl turns smoothly for easy operation - Chrome-plated for rust resistance - Rail is ground for precision fit

Plastic-dipped handles for added comfort. Forged heat-treated alloy steel for maximum strength and light weight. High polish chrome finish.
Features:
- Precision-machined jaws are individually chosen and assembled by hand for smooth operation
- Heat-treated for long life
- Contoured handles for comfortable use
- Knurl turns smoothly for easy operation
- Chrome-plated for rust resistance
- Rail is ground for precision fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number D506-10
Product Name Klein Tools, Inc. 10" Adjustable Wrench —..
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details