Gems Sensors & Controls GEMS Flow Switches 30641

Description
FS-550 Series - High Pressure,
Datasheet
Description
FS-550 Series - High Pressure,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 30641 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
30641
GEMS Flow Switches 30641
FS-550 Series - High Pressure,

FS-550 Series - High Pressure,

Supplier's Site
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8769 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8769
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8769
FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 30641 92C8769
Product Name GEMS Flow Switches Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Electrical Output Switch
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Tri Rotor Flow Meter - HTWF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Electrical Output Current
Interface Options Serial/Digital
View Details
Measurement - Flow - variable-area-Flow-meter - 199335005 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.20 GPM (5 to 50 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - FPIP5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details