FLOW SENSOR, 2GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:7.6l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes
FS-380 Series - Compact Flow Switch
| RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters | Flow Meters |
| Product Number | 607530 | 92C8736 | 178353 |
| Product Name | Flow Sensors | Flow Sensor, 2Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors | GEMS Flow Switches |
| Product Standards | RoHS | RoHS | |
| Process Media Type | Liquid | Liquid | |
| Operating Pressure | 1500 psi (1056 m H2O) | 1552 psi (1092 m H2O) | |
| Meter Type | Volumetric Flow Meter | Volumetric Flow Meter |