Gems Sensors & Controls Flow Sensor, 2-8Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors 26838

Description
FLOW SENSOR, 2-8GPM, 27.6BAR, 1" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:8GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 2-8GPM, 27.6BAR, 1" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:8GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 2-8Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8757 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 2-8Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8757
Flow Sensor, 2-8Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8757
FLOW SENSOR, 2-8GPM, 27.6BAR, 1" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:8GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No

FLOW SENSOR, 2-8GPM, 27.6BAR, 1" NPT; Flow Rate Min:2GPM (US); Flow Rate Max:8GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No

Supplier's Site Datasheet
GEMS Flow Switches - 26838 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
26838
GEMS Flow Switches 26838
FS-200 Adjustable Series - General

FS-200 Adjustable Series - General

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Flow Meters
Product Number 92C8757 26838
Product Name Flow Sensor, 2-8Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors GEMS Flow Switches
Process Media Type Liquid
Operating Pressure 400 psi (282 m H2O)
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data