Gems Sensors & Controls Flow Sensors 27051

Description
Gems Sensors 27051 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 27051 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607540
Flow Sensors 607540
Gems Sensors 27051 Flow Sensor

Gems Sensors 27051 Flow Sensor

Supplier's Site
GEMS Flow Switches - 27051 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
27051
GEMS Flow Switches 27051
FS-200 Series - General Purpose,

FS-200 Series - General Purpose,

Supplier's Site
Flow Sensor, 0.5Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors - 02H3134 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors
02H3134
Flow Sensor, 0.5Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors 02H3134
FLOW SENSOR, 0.5GPM, 27.6BAR, 1" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series; Accuracy:± 10%

FLOW SENSOR, 0.5GPM, 27.6BAR, 1" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series; Accuracy:± 10%

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number 607540 27051 02H3134
Product Name Flow Sensors GEMS Flow Switches Flow Sensor, 0.5Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 400 psi (282 m H2O) 400 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Meter Test Kit (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
Electronics, Telemetry Devices - STXOB - McCrometer, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
Flow Sensors - 4563066 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
View Details
3 suppliers