Gems Sensors & Controls Flow Sensors 155485

Description
Gems Sensors 155485 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 155485 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607568
Flow Sensors 607568
Gems Sensors 155485 Flow Sensor

Gems Sensors 155485 Flow Sensor

Supplier's Site
GEMS Flow Switches - 155485 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
155485
GEMS Flow Switches 155485
RFS Series - Flow Set Point

RFS Series - Flow Set Point

Supplier's Site
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8705 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8705
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8705
FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 1.5-20GPM, 6.9BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number 607568 155485 92C8705
Product Name Flow Sensors GEMS Flow Switches Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 100 psi (70.38 m H2O) 100 psi (70.43 m H2O)
Electrical Output Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Electromagnetic Flowmeter, HygienicMaster - FEH300 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; IECEx, FM, cFM, NEPSI, GOST, FDA, EHEDG, 3-A
View Details