FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:0.09GPM (US); Flow Rate Max:0.11GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series RoHS Compliant: No
FS-925 Series - General Purpose
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters |
| Product Number | 92C8758 | 26914 |
| Product Name | Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors | GEMS Flow Switches |
| Process Media Type | Liquid | |
| Operating Pressure | 1001 psi (704 m H2O) | |
| Meter Type | Volumetric Flow Meter | Volumetric Flow Meter |