Gems Sensors & Controls Flow Sensors 29609

Description
Gems Sensors 29609 Flow Switch
Request a Quote Datasheet
Description
Gems Sensors 29609 Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073830
Flow Sensors 9073830
Gems Sensors 29609 Flow Switch

Gems Sensors 29609 Flow Switch

Supplier's Site
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8765 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8765
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8765
FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:1.5GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:1.5GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

Supplier's Site Datasheet
GEMS Flow Switches - 29609 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
29609
GEMS Flow Switches 29609
FS-550 Series - High Pressure,

FS-550 Series - High Pressure,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number 9073830 92C8765 29609
Product Name Flow Sensors Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors GEMS Flow Switches
Meter Technology Paddlewheel
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 2002 psi (1409 m H2O) 2002 psi (1409 m H2O)
Gas Volumetric Flow Rate 2.01 to 6.95 SCFM (3.41 to 11.82 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details