Gems Sensors & Controls GEMS Flow Switches 51582

Description
FS-930 Series - Oli Flow Switch,
Datasheet
Description
FS-930 Series - Oli Flow Switch,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 51582 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
51582
GEMS Flow Switches 51582
FS-930 Series - Oli Flow Switch,

FS-930 Series - Oli Flow Switch,

Supplier's Site
Sensor, Oil Flow Switch, 69Bar; Flow Rate Min Gems Sensors - 02H3719 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Oil Flow Switch, 69Bar; Flow Rate Min Gems Sensors
02H3719
Sensor, Oil Flow Switch, 69Bar; Flow Rate Min Gems Sensors 02H3719
SENSOR, OIL FLOW SWITCH, 69BAR; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:

SENSOR, OIL FLOW SWITCH, 69BAR; Flow Rate Min:0.1GPM (US); Flow Rate Max:1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 51582 02H3719
Product Name GEMS Flow Switches Sensor, Oil Flow Switch, 69Bar; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Electrical Output Switch
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0035 SCFM (6.00E-4 to 0.0060 m³/hr)
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details