Gems Sensors & Controls Flow Sensors 155425

Description
Gems Sensors 155425 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 155425 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073962
Flow Sensors 9073962
Gems Sensors 155425 Flow Sensor

Gems Sensors 155425 Flow Sensor

Supplier's Site
GEMS Flow Switches - 155425 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
155425
GEMS Flow Switches 155425
RFS Series - Flow Set Point

RFS Series - Flow Set Point

Supplier's Site
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors - 92C8702 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
92C8702
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors 92C8702
FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 0.1-5GPM, 6.9BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Liquid Flow Meters Flow Meters Liquid Flow Meters
Product Number 9073962 155425 92C8702
Product Name Flow Sensors GEMS Flow Switches Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid Liquid
Operating Pressure 100 psi (70.43 m H2O) 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 0.0134 to 0.6685 SCFM (0.0227 to 1.14 m³/hr)
Pipe Diameter 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data