Gems Sensors & Controls Flow Sensor, 0.1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 122340

Description
FLOW SENSOR, 0.1GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.1GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors - 02H2827 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
02H2827
Flow Sensor, 0.1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 02H2827
FLOW SENSOR, 0.1GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

FLOW SENSOR, 0.1GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

Supplier's Site Datasheet
GEMS Flow Switches - 122340 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
122340
GEMS Flow Switches 122340
FS-4 Series - Low Cost, Molded

FS-4 Series - Low Cost, Molded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Flow Meters
Product Number 02H2827 122340
Product Name Flow Sensor, 0.1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors GEMS Flow Switches
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 249 psi (176 m H2O)
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data