Gems Sensors & Controls GEMS Flow Switches 26919

Description
FS-925 Series - General Purpose
Datasheet
Description
FS-925 Series - General Purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 26919 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
26919
GEMS Flow Switches 26919
FS-925 Series - General Purpose

FS-925 Series - General Purpose

Supplier's Site
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8763 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8763
Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8763
FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series; Accuracy:+/-10% RoHS Compliant: No

FLOW SENSOR, 1.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:6.35mm; Product Range:FS-925 Series; Accuracy:+/-10% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 26919 92C8763
Product Name GEMS Flow Switches Flow Sensor, 1.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details