Gems Sensors & Controls GEMS Flow Switches 30640

Description
FS-550 Series - High Pressure,
Datasheet
Description
FS-550 Series - High Pressure,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 30640 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
30640
GEMS Flow Switches 30640
FS-550 Series - High Pressure,

FS-550 Series - High Pressure,

Supplier's Site
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8768 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8768
Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8768
FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT; Flow Rate Min:15GPM (US); Flow Rate Max:52GPM (US); Pressure Max:138bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:25%; Port Size:12.7mm; Product Range:FS-550 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 30640 92C8768
Product Name GEMS Flow Switches Flow Sensor, 15-52Gpm, 138Bar, 1 Npt; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Electrical Output Switch
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details