Gems Sensors & Controls Flow Sensors 168432

Description
Gems Sensors 168432 Flow Switch
Request a Quote Datasheet
Description
Gems Sensors 168432 Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9068207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9068207
Flow Sensors 9068207
Gems Sensors 168432 Flow Switch

Gems Sensors 168432 Flow Switch

Supplier's Site
Flow Sensor, 0.25Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 92C8724 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.25Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors
92C8724
Flow Sensor, 0.25Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors 92C8724
FLOW SENSOR, 0.25GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:1l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

FLOW SENSOR, 0.25GPM, 107BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:1l/min; Pressure Max:107bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380 Series; Accuracy:+/-20% RoHS Compliant: Yes

Supplier's Site Datasheet
GEMS Flow Switches - 168432 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
168432
GEMS Flow Switches 168432
FS-380 Series - Compact Flow Switch

FS-380 Series - Compact Flow Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number 9068207 92C8724 168432
Product Name Flow Sensors Flow Sensor, 0.25Gpm, 107Bar, 3/8 Npt; Flow Rate Min Gems Sensors GEMS Flow Switches
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 1552 psi (1092 m H2O) 1552 psi (1092 m H2O)
Gas Volumetric Flow Rate 0.0334 SCFM (0.0568 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 4563050 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
View Details
2 suppliers
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335012 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.20 to 264.00 GPM (133 to 1000 L/min)
View Details