Gems Sensors & Controls Flow Sensor, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 156269

Description
FLOW SENSOR, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series; Accuracy:+/-5% RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series; Accuracy:+/-5% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors - 92C8713 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors
92C8713
Flow Sensor, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors 92C8713
FLOW SENSOR, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series; Accuracy:+/-5% RoHS Compliant: No

FLOW SENSOR, 13.8BAR, 12.7MM; Flow Rate Min:4GPM (US); Flow Rate Max:20GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:12.7mm; Product Range:RFS Series; Accuracy:+/-5% RoHS Compliant: No

Supplier's Site Datasheet
GEMS Flow Switches - 156269 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
156269
GEMS Flow Switches 156269
RFS Series - Flow Set Point

RFS Series - Flow Set Point

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Flow Meters
Product Number 92C8713 156269
Product Name Flow Sensor, 13.8Bar, 12.7Mm; Flow Rate Min Gems Sensors GEMS Flow Switches
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300382 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Bronze Multi-Jet Water Meter - WM-NLC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details
Electromagneticflowmeter - HygienicMaster FEH630 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Approvals ATEX
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details