FLOW SENSOR, 0.1-5GPM, 13.8BAR, 6.35MM; Flow Rate Min:0.5GPM (US); Flow Rate Max:5GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:6.35mm; Product Range:RFS Series RoHS Compliant: No
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Liquid Flow Meters | Flow Meters |
| Product Number | 92C8711 | 156266 |
| Product Name | Flow Sensor, 0.1-5Gpm, 13.8Bar, 6.35Mm; Flow Rate Min Gems Sensors | GEMS Flow Switches |
| Process Media Type | Liquid | |
| Operating Pressure | 200 psi (141 m H2O) | |
| Meter Type | Volumetric Flow Meter | Volumetric Flow Meter |