Gems Sensors & Controls Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 70820

Description
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8782 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8782
Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8782
FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.1GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.1GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet
GEMS Flow Switches - 70820 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
70820
GEMS Flow Switches 70820
FS-927 Series - Small Design for

FS-927 Series - Small Design for

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Flow Meters
Product Number 92C8782 70820
Product Name Flow Sensor, 0.1Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors GEMS Flow Switches
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 1001 psi (704 m H2O)
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow monitor - SI6700 - ifm efector inc.
ifm efector inc.
Specs
Approvals ce, cul
Operating Temperature -13 to 140 F (-25 to 60 C)
End Fittings In-line Threaded
View Details
3 suppliers
Process Cooling Water Stick - PCWR050BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flowmeter - 4800 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Front Panel Interface Digital Front Panel
View Details
Propeller Flow Meters - MC001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details