Gems Sensors & Controls Flow Sensors 26615

Description
Gems Sensors 26615 Flow Switch
Request a Quote Datasheet
Description
Gems Sensors 26615 Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9073748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9073748
Flow Sensors 9073748
Gems Sensors 26615 Flow Switch

Gems Sensors 26615 Flow Switch

Supplier's Site
Flow Sensor, 1-6Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors - 92C8754 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1-6Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors
92C8754
Flow Sensor, 1-6Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors 92C8754
FLOW SENSOR, 1-6GPM, 27.6BAR, 1" NPT; Flow Rate Min:1GPM (US); Flow Rate Max:6GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No

FLOW SENSOR, 1-6GPM, 27.6BAR, 1" NPT; Flow Rate Min:1GPM (US); Flow Rate Max:6GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No

Supplier's Site Datasheet
GEMS Flow Switches - 26615 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
26615
GEMS Flow Switches 26615
FS-200 Adjustable Series - General

FS-200 Adjustable Series - General

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Liquid Flow Meters Liquid Flow Meters Flow Meters
Product Number 9073748 92C8754 26615
Product Name Flow Sensors Flow Sensor, 1-6Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors GEMS Flow Switches
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 400 psi (282 m H2O) 400 psi (282 m H2O)
Gas Volumetric Flow Rate 0.1337 to 0.8022 SCFM (0.2273 to 1.36 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensor - SA2004 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Measurement - Flow - variable-area-Flow-meter - 199335007 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 26.40 GPM (10 to 100 L/min)
View Details
Flow Sensors - Industrial - 2171-SFAW-100T-TG1-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details