Gems Sensors & Controls GEMS Flow Switches 180396

Description
RFS Series - Flow Set Point
Datasheet
Description
RFS Series - Flow Set Point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 180396 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
180396
GEMS Flow Switches 180396
RFS Series - Flow Set Point

RFS Series - Flow Set Point

Supplier's Site
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors - 92C8739 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors
92C8739
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors 92C8739
FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:19.05mm; Product Range:RFS Series RoHS Compliant: No

FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:19.05mm; Product Range:RFS Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 180396 92C8739
Product Name GEMS Flow Switches Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Electrical Output Switch
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details