Gems Sensors & Controls GEMS Flow Switches 70822

Description
FS-927 Series - Small Design for
Datasheet
Description
FS-927 Series - Small Design for
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GEMS Flow Switches - 70822 - Galco Industrial Electronics
Madison Heights, MI, United States
GEMS Flow Switches
70822
GEMS Flow Switches 70822
FS-927 Series - Small Design for

FS-927 Series - Small Design for

Supplier's Site
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors - 92C8784 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
92C8784
Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors 92C8784
FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.5GPM, 69BAR, 1/4" NPT; Flow Rate Min:-; Flow Rate Max:0.5GPM (US); Pressure Max:69bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:6.35mm; Product Range:FS-927 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 70822 92C8784
Product Name GEMS Flow Switches Flow Sensor, 0.5Gpm, 69Bar, 1/4 Npt; Flow Rate Min Gems Sensors
Meter Type Volumetric Flow Meter Volumetric Flow Meter
Electrical Output Switch
Product Standards RoHS
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details