Utmel Electronic Limited Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 16 17 18 19 20 21 22
Product Name Notes
RES 0 OHM 1/6W JUMP AXIAL
Res 0 Ohm Conformal AXL Thru-Hole Ammo Pack
RES ARRAY 4 RES 10 OHM 2012
RES ARRAY 4 RES 100 OHM 2012
RES ARRAY 4 RES 2.7K OHM 2012
RES ARRAY 4 RES 20K OHM 2012
RES ARRAY 4 RES 22K OHM 2012
RES ARRAY 4 RES 2K OHM 2012
RES ARRAY 4 RES 33 OHM 2012
RES ARRAY 4 RES 330 OHM 2012
RES ARRAY 4 RES 4.7K OHM 2012
RES ARRAY 4 RES 47K OHM 2012
RES ARRAY 4 RES 510 OHM 2012
RES ARRAY 4 RES 7.5K OHM 2012
RES ARRAY 8 RES 100K OHM 2512
RES ARRAY 8 RES 1K OHM 2512
RES ARRAY 8 RES 2K OHM 2512
RES ARRAY 8 RES 4.7K OHM 2512

<< Prev