Samtec Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Right Angle Available on 2, 4, 6 and 8 Pins Tin and Selective Gold | |
| Right Angle Available up to 45 Pins Per Row Double Row Tin and Selective Gold | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Gold and Selective Gold | |
| Surface Mount Available up to 50 Contacts Per Row Double Row Gold Plating Extended Life Product (ELP) | |
| Through Hole and Mixed Technology Available up to 50 Contacts Per Row Four Row Selective Gold and Palladium Nickel Plating | |
| Through Hole Available on 2, 4 ,6 and 8 Pins Tin and Selective Gold Plating |
| << Prev | Next >> |