Samtec Inc. Connector, Header, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec FTE-140-01-G-DV-TR

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Connector, Header, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec - 99P8076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec
99P8076
Connector, Header, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec 99P8076
CONNECTOR, HEADER, 80 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80 POSITION, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-140-01-G-DV-TR 99P8076
Product Name Connector, Header, 80 Position, 2Row, 0.8Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data