Samtec Inc. Header, 0.8Mm, 2X45 Position, Horizontal; Connector Systems Samtec FTE-145-03-G-DH

Description
HEADER, 0.8MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X45 Position, Horizontal; Connector Systems Samtec - 99P8132 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X45 Position, Horizontal; Connector Systems Samtec
99P8132
Header, 0.8Mm, 2X45 Position, Horizontal; Connector Systems Samtec 99P8132
HEADER, 0.8MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

HEADER, 0.8MM, 2X45 POSITION, HORIZONTAL; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8132
Product Name Header, 0.8Mm, 2X45 Position, Horizontal; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers