Samtec Inc. Header, 0.8Mm, 2X36 Position, Smd; Connector Systems Samtec FTE-136-02-G-DV

Description
HEADER, 0.8MM, 2X36 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X36 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X36 Position, Smd; Connector Systems Samtec - 99P8030 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X36 Position, Smd; Connector Systems Samtec
99P8030
Header, 0.8Mm, 2X36 Position, Smd; Connector Systems Samtec 99P8030
HEADER, 0.8MM, 2X36 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X36 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99P8030
Product Name Header, 0.8Mm, 2X36 Position, Smd; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data