Samtec Inc. Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec FTE-110-02-G-DV

Description
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec - 99P7454 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec
99P7454
Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec 99P7454
HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 0.8MM, 2X10 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-110-02-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-110-02-G-DV
CONN HEADER SMD 20POS 0.8MM

CONN HEADER SMD 20POS 0.8MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 99P7454 FTE-110-02-G-DV
Product Name Header, 0.8Mm, 2X10 Position, Smd; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products