Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-106-01-G-DV

Description
CONN HEADER SMD 12POS 0.8MM
Datasheet
Description
CONN HEADER SMD 12POS 0.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - FTE-106-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTE-106-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTE-106-01-G-DV
CONN HEADER SMD 12POS 0.8MM

CONN HEADER SMD 12POS 0.8MM

Supplier's Site
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec - 11P4479 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec
11P4479
Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec 11P4479
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTE-106-01-G-DV 11P4479
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-Board Connector, Header, 12 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details