Samtec Inc. Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec FTE-112-01-G-DV

Description
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec - 11P4491 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec
11P4491
Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec 11P4491
BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 24 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Surface Mount; Product Range:FTE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4491
Product Name Board-Board Connector, Header, 24 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data